Power cord with NEMA 5-15P plug and IEC 60320 C13 right-angled connector, 79 inches long, using SJT 18AWG/3C shielded cordage with Mylar foil, rated for 125V AC at 10A and 60°C, with a black jacket. Complies with UL and CSA standards and is RoHS compliant.
North American Power Cord
313019-01 NEMA 5-15P to IEC 60320 C13 Right Angled
Features:
Cordage: SJT, 18AWG / 3C, Shielded with Mylar Foil
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13 Right Angled
Approvals: UL, CSA
Length: 79 inches
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 313019-01 |
| Product Name | NEMA 5-15P to IEC 60320 C13 Right Angled, 18AWG / 3C, SJT, 60C, 79 inches, Shielded |
| Cord Color | Black |
| Approvals | CSA Mark (US, NRTL/C); CEE |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |