Qualtek Electronics Corp. AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm 374009-01

Description
Australia Power Cord 374009-01 AS 3112 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: IEC 60320 C13 Approvals: SAA Length: 1800 mm
Request a Quote Datasheet
Description
Australia Power Cord 374009-01 AS 3112 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: IEC 60320 C13 Approvals: SAA Length: 1800 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 374009-01 - Qualtek Electronics Corp.
Mentor, OH, United States
AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm
374009-01
AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm 374009-01
Australia Power Cord 374009-01 AS 3112 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: IEC 60320 C13 Approvals: SAA Length: 1800 mm

Australia Power Cord
374009-01 AS 3112 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: AS 3112
Other End: IEC 60320 C13
Approvals: SAA
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 374009-01
Product Name AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm
Cord Color Black
Approvals Standards Association of Australia; CEE
Number of Conductors 3
Male End Type AS 3112
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 90 inches - 312003-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 363012-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 385007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals KTL; CEE
Number of Conductors 2
View Details