Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 79 inches, Shielded 312029-01

Description
North American Power Cord 312029-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches
Request a Quote
Description
North American Power Cord 312029-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 79-inch long NEMA 5-15P to IEC 60320 C13 power cord with 18AWG/3C SVT cordage, shielded with Mylar foil, rated for 125V AC at 10A and 60°C, with a black jacket. Complies with UL and CSA standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

A 79-inch long NEMA 5-15P to IEC 60320 C13 power cord with 18AWG/3C SVT cordage, shielded with Mylar foil, rated for 125V AC at 10A and 60°C, with a black jacket. Complies with UL and CSA standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 79 inches, Shielded - 312029-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 79 inches, Shielded
312029-01
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 79 inches, Shielded 312029-01
North American Power Cord 312029-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches

North American Power Cord
312029-01 NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SVT, 18AWG / 3C, Shielded with Mylar Foil
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 79 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 312029-01
Product Name NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 79 inches, Shielded
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

GB 2099 GB1002 to ROJ 50mm, Strip 5mm, 3 x 1, RVV, 70C, 2500 mm - 399011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 120 inches - 512004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 378001-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
BS 1363 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 370001-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details