233056-06 is a hospital-grade power cord with a NEMA 5-15P plug and IEC 60320 C13 connector, rated for 125VAC at 13A and 60°C. The cord is constructed of SJT 16AWG/3C unshielded cable, with a gray jacket, and is 120 inches long. It meets UL and CSA approvals and is RoHS compliant.
233056-06 North American Hospital Grade Power Cord
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray)
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade (Gray)
Other End: IEC 60320 C13 (Gray)
Approvals: UL, CSA
Length: 120 inches
POWER CORD, NEMA 5-15P-IEC C13, 120"; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:120" RoHS Compliant: Yes
| Qualtek Electronics Corp. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 233056-06 | 53W7547 |
| Product Name | NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 16AWG / 3C, SJT, 60C, 120 inches | Power Cord, Nema 5-15P-Iec C13, 120; Connector To Connector Qualtek Electronics |
| Cord Color | Gray | |
| Approvals | CSA Mark (US, NRTL/C) | RoHS |
| Number of Conductors | 3 | |
| Male End Type | NEMA 5-15P | |
| Cord Length | 120 inch (3048 mm) | 118 inch (3000 mm) |