Qualtek Electronics Corp. NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 105C, 144 inches 411010-01

Description
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 144 inches
Request a Quote
Description
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 144 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and ROJ 2" stripped termination, 144 inches long, constructed with SJT 18AWG/3C unshielded cordage, black jacket, rated for 125VAC at 10A and 105°C, compliant with UL and CSA standards and RoHS.

Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and ROJ 2" stripped termination, 144 inches long, constructed with SJT 18AWG/3C unshielded cordage, black jacket, rated for 125VAC at 10A and 105°C, compliant with UL and CSA standards and RoHS.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to ROJ 2
Mentor, OH, United States
NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 105C, 144 inches
411010-01
NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 105C, 144 inches 411010-01
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 144 inches

North American Power Cord
NEMA 5-15P to ROJ 2", Strip 5/8"
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: ROJ 2", Strip 5/8"
Approvals: UL, CSA
Length: 144 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 411010-01
Product Name NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 105C, 144 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
IRAM 2073 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 390001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details
12IN T Type Style Fan Power Cord - 07199-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 72 inches - 312128-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details