Qualtek Electronics Corp. 24IN 90° Style Fan Power Cord 07190-24

Description
24in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Description
24in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 07190-24 is a molded fan cord with a 90° female connector, rated for 10A at 125VAC and 5A at 250VAC, using SPT-1, 18/2 cordage rated to 105°C and 300V. The cord length is 609.6mm ± 50mm with blunt cut termination. It is RoHS compliant and certified to UL and cUL standards. The physical dimensions include a housing height of 13.4mm ± 0.3mm and a width of 7.925mm ± 0.127mm.

Datasheet Summary
Powered by GS/AI

The 07190-24 is a molded fan cord with a 90° female connector, rated for 10A at 125VAC and 5A at 250VAC, using SPT-1, 18/2 cordage rated to 105°C and 300V. The cord length is 609.6mm ± 50mm with blunt cut termination. It is RoHS compliant and certified to UL and cUL standards. The physical dimensions include a housing height of 13.4mm ± 0.3mm and a width of 7.925mm ± 0.127mm.

Suppliers

Company
Product
Description
Supplier Links
24IN 90° Style Fan Power Cord - 07190-24 - Qualtek Electronics Corp.
Mentor, OH, United States
24IN 90° Style Fan Power Cord
07190-24
24IN 90° Style Fan Power Cord 07190-24
24in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL

24in 90° Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - CR321-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
CR321-ND
Fan Cords CR321-ND
"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 24.0"" (609.6mm) Open Wires"

"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 24.0"" (609.6mm) Open Wires"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07190-24 CR321-ND
Product Name 24IN 90° Style Fan Power Cord Fan Cords
Number of Conductors 2
Cord Length 24 inch (610 mm) 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P Hospital Grade (Gray) to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 39 inches - 318005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 (Gray), 12AWG / 3C, SJT, 60C, 120 inches - 233081-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches - 225003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details