Qualtek Electronics Corp. NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm 392013-01

Description
Brazil Power Cord 392013-01 NBR 14136 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: IEC 60320 C13 Right Angled Approvals: Plug: INMETRO Connector: VDE Length: 1800 mm
Request a Quote Datasheet
Description
Brazil Power Cord 392013-01 NBR 14136 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: IEC 60320 C13 Right Angled Approvals: Plug: INMETRO Connector: VDE Length: 1800 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm - 392013-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm
392013-01
NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm 392013-01
Brazil Power Cord 392013-01 NBR 14136 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: IEC 60320 C13 Right Angled Approvals: Plug: INMETRO Connector: VDE Length: 1800 mm

Brazil Power Cord
392013-01 NBR 14136 to IEC 60320 C13 Right Angled
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: NBR 14136
Other End: IEC 60320 C13 Right Angled
Approvals:
Plug: INMETRO
Connector: VDE
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 392013-01
Product Name NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type INMETRO
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 300 inches - 250138-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details
36IN 45° Style Fan Power Cord with NEMA 1-15P Plug - 07145-SP036 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 36 inch (914 mm)
View Details
2 suppliers
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm - 364015-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches, Shielded - 312037-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details