07145-50 is a molded fan power cord with a 45° female connector, rated for 10A at 125VAC and 5A at 250VAC, using SPT-1, 18/2, 105°C, 300V cordage, and terminated with a blunt cut. The cord length is 1270mm ± 50mm. It is UL and cUL approved and RoHS compliant. The overall dimensions are 13.2mm ± 0.3mm in length, 7.925mm ± 0.127mm in width, 2.5mm ± 0.2mm in thickness, and 18.26mm ± 0.5mm at the connector housing. The physical profile accommodates a 3.0mm ± 0.3mm diameter cord entry and a 9.7mm height from base to tip.
50in 45° Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL
"Fan Power Cord Fan Terminal Receptacle 45° 50.0"" (1.27m) Open Wires"
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 07145-50 | 07145-50-ND |
| Product Name | 50IN 45° Style Fan Power Cord | Fan Cords |
| Number of Conductors | 2 | |
| Cord Length | 50 inch (1270 mm) | 50 inch (1270 mm) |
| Maximum Cable Temperature | 105 C (221 F) | 105 C (221 F) |