Qualtek Electronics Corp. NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 18AWG / 3C, SJT, 60C, 120 inches 243012-06

Description
North American Hospital Grade Power Cord NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear) Features: Cordage: SJT, 18AWG / 3C, Unshielded North American Color Code Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade Right Angled (Clear) Other End: IEC 60320 C13 Right Angled (Clear) Approvals: UL, CSA Length: 120 inches
Request a Quote
Description
North American Hospital Grade Power Cord NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear) Features: Cordage: SJT, 18AWG / 3C, Unshielded North American Color Code Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade Right Angled (Clear) Other End: IEC 60320 C13 Right Angled (Clear) Approvals: UL, CSA Length: 120 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NEMA 5-15P Hospital Grade Right Angled to IEC 60320 C13 Right Angled power cord, part number 243012-06, is designed for use in hospital environments, ensuring grounding reliability when connected to compatible receptacles. It features SJT cordage with an 18AWG / 3C configuration, is unshielded, and has a temperature rating of 60°C. The power cord is rated for 125V and 10A, with a gray jacket color. It measures 120 inches in length and is compliant with UL and CSA standards, as well as RoHS regulations. This product is suitable for applications requiring a hospital-grade power connection.

Datasheet Summary
Powered by GS/AI

The NEMA 5-15P Hospital Grade Right Angled to IEC 60320 C13 Right Angled power cord, part number 243012-06, is designed for use in hospital environments, ensuring grounding reliability when connected to compatible receptacles. It features SJT cordage with an 18AWG / 3C configuration, is unshielded, and has a temperature rating of 60°C. The power cord is rated for 125V and 10A, with a gray jacket color. It measures 120 inches in length and is compliant with UL and CSA standards, as well as RoHS regulations. This product is suitable for applications requiring a hospital-grade power connection.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 18AWG / 3C, SJT, 60C, 120 inches - 243012-06 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 18AWG / 3C, SJT, 60C, 120 inches
243012-06
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 18AWG / 3C, SJT, 60C, 120 inches 243012-06
North American Hospital Grade Power Cord NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear) Features: Cordage: SJT, 18AWG / 3C, Unshielded North American Color Code Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade Right Angled (Clear) Other End: IEC 60320 C13 Right Angled (Clear) Approvals: UL, CSA Length: 120 inches

North American Hospital Grade Power Cord
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear)
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
North American Color Code
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade Right Angled (Clear)
Other End: IEC 60320 C13 Right Angled (Clear)
Approvals: UL, CSA
Length: 120 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 243012-06
Product Name NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 18AWG / 3C, SJT, 60C, 120 inches
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches, Shielded - 312041-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
36IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP036 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 36 inch (914 mm)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 118 inches - 312014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
12IN 90° Style Fan Power Cord - 07190-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers