Qualtek Electronics Corp. NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm 392014-01

Description
Brazil Power Cord 392014-01 NBR 14136 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: IEC 60320 C13 Right Angled Approvals: Plug: INMETRO Connector: VDE Length: 2500 mm
Request a Quote
Description
Brazil Power Cord 392014-01 NBR 14136 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: IEC 60320 C13 Right Angled Approvals: Plug: INMETRO Connector: VDE Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

392014-01 is a right-angled IEC 60320 C13 power cord with an NBR 14136 plug, made of H05VV-F cordage (3×1.00mm, unshielded), rated for 250VAC and 10A, with a black jacket and 70°C temperature rating, and a length of 2500mm. It meets INMETRO approval for the plug and VDE for the connector, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

392014-01 is a right-angled IEC 60320 C13 power cord with an NBR 14136 plug, made of H05VV-F cordage (3×1.00mm, unshielded), rated for 250VAC and 10A, with a black jacket and 70°C temperature rating, and a length of 2500mm. It meets INMETRO approval for the plug and VDE for the connector, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 392014-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm
392014-01
NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm 392014-01
Brazil Power Cord 392014-01 NBR 14136 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: IEC 60320 C13 Right Angled Approvals: Plug: INMETRO Connector: VDE Length: 2500 mm

Brazil Power Cord
392014-01 NBR 14136 to IEC 60320 C13 Right Angled
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: NBR 14136
Other End: IEC 60320 C13 Right Angled
Approvals:
Plug: INMETRO
Connector: VDE
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 392014-01
Product Name NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type INMETRO
Unlock Full Specs
to access all available technical data

Similar Products

CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm - 364019-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
24IN Straight Style Fan Power Cord - 07100-24 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 364002-D06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details