Qualtek Electronics Corp. GB 2099 GB1002 to ROJ 50mm, Strip 5mm, 3 x 1, RVV, 70C, 2500 mm 399011-01

Description
China Power Cord 399011-01 GB 2099 GB1002 to ROJ 50mm, Strip 5mm Features: Cordage: RVV, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: GB 2099 GB1002 Other End: ROJ 50mm, Strip 5mm Approvals: CCC Length: 2500 mm
Request a Quote Datasheet
Description
China Power Cord 399011-01 GB 2099 GB1002 to ROJ 50mm, Strip 5mm Features: Cordage: RVV, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: GB 2099 GB1002 Other End: ROJ 50mm, Strip 5mm Approvals: CCC Length: 2500 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 2099 GB1002 to ROJ 50mm, Strip 5mm, 3 x 1, RVV, 70C, 2500 mm - 399011-01 - Qualtek Electronics Corp.
Mentor, OH, United States
GB 2099 GB1002 to ROJ 50mm, Strip 5mm, 3 x 1, RVV, 70C, 2500 mm
399011-01
GB 2099 GB1002 to ROJ 50mm, Strip 5mm, 3 x 1, RVV, 70C, 2500 mm 399011-01
China Power Cord 399011-01 GB 2099 GB1002 to ROJ 50mm, Strip 5mm Features: Cordage: RVV, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: GB 2099 GB1002 Other End: ROJ 50mm, Strip 5mm Approvals: CCC Length: 2500 mm

China Power Cord
399011-01 GB 2099 GB1002 to ROJ 50mm, Strip 5mm
Features:
Cordage: RVV, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: GB 2099 GB1002
Other End: ROJ 50mm, Strip 5mm
Approvals: CCC
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 399011-01
Product Name GB 2099 GB1002 to ROJ 50mm, Strip 5mm, 3 x 1, RVV, 70C, 2500 mm
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
Male End Type GB 2099 GB1002
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 144 inches - 412005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 120 inches - 350050-LD01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 1-15P Polarized to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 39 inches - 223052-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 373003-A01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details