NEMA 5-15P to NEMA 5-15R indoor power cord with 16AWG/3C SJT cordage, 12 inches long, rated for 125VAC at 13A and operating at up to 105°C, with a black jacket, UL and cUL approvals, and RoHS compliance.
North American Indoor Extension Power Cord
NEMA 5-15P to NEMA 5-15R
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P
Connector: NEMA 5-15R
Approvals: UL, cUL
Length: 12 inches
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 250134-01 |
| Product Name | NEMA 5-15P to NEMA 5-15R Indoor Extension Cord, 16AWG / 3C, SJT, 105C, 12 inches |
| Cord Color | Black |
| Approvals | RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian) |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
| Female End Type | NEMA 5-15R |