Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SJT, 60C, 79 inches 313006-01

Description
North American Power Cord 313006-01 NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 79 inches
Request a Quote
Description
North American Power Cord 313006-01 NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 79 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and IEC 60320 C13 right-angle connector, 79 inches long, rated for 125VAC at 10A, using 18AWG/3C SJT cord with black jacket and 60°C temperature rating, compliant with UL and cUL standards and RoHS.

Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and IEC 60320 C13 right-angle connector, 79 inches long, rated for 125VAC at 10A, using 18AWG/3C SJT cord with black jacket and 60°C temperature rating, compliant with UL and cUL standards and RoHS.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SJT, 60C, 79 inches - 313006-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SJT, 60C, 79 inches
313006-01
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SJT, 60C, 79 inches 313006-01
North American Power Cord 313006-01 NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 79 inches

North American Power Cord
313006-01 NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13 RIGHT ANGLED
Approvals: UL, cUL
Length: 79 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 313006-01
Product Name NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SJT, 60C, 79 inches
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 369004-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 90 inches - 312003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
60IN 90° Style Fan Power Cord - 07190-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to NEMA 5-15R Indoor Extension Cord, 16AWG / 3C, SJT, 105C, 36 inches - 250135-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details