The 312032-01 is a NEMA 5-15P to IEC 60320 C13 power cord with 18AWG/3C SVT cordage, shielded with Mylar foil, a black jacket, and a length of 118 inches. It is rated for 125VAC and 10A, with a temperature rating of 60°C, and complies with UL and CSA standards. The cord is RoHS compliant.
North American Power Cord
312032-01 NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SVT, 18AWG / 3C, Shielded with Mylar Foil
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 118 inches
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 312032-01 |
| Product Name | NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 118 inches, Shielded |
| Cord Color | Black |
| Approvals | CSA Mark (US, NRTL/C); CEE |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |