Qualtek Electronics Corp. CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 381002-D01

Description
Italy Power Cord 381002-D01 CEI 23-50 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEI 23-50 Other End: IEC 60320 C13 Approvals: ITALY Length: 2500 mm
Request a Quote Datasheet
Description
Italy Power Cord 381002-D01 CEI 23-50 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEI 23-50 Other End: IEC 60320 C13 Approvals: ITALY Length: 2500 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 381002-D01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
381002-D01
CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 381002-D01
Italy Power Cord 381002-D01 CEI 23-50 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEI 23-50 Other End: IEC 60320 C13 Approvals: ITALY Length: 2500 mm

Italy Power Cord
381002-D01 CEI 23-50 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: CEI 23-50
Other End: IEC 60320 C13
Approvals: ITALY
Length: 2500 mm

Supplier's Site Datasheet
Power Cord, Cei 23-50/iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics - 17B6756 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cei 23-50/iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics
17B6756
Power Cord, Cei 23-50/iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics 17B6756
POWER CORD, CEI 23-50/IEC C13, 2.5M, 10A; Connector Type A:CEI 23-50; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, CEI 23-50/IEC C13, 2.5M, 10A; Connector Type A:CEI 23-50; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 381002-D01 17B6756
Product Name CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm Power Cord, Cei 23-50/iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics
Cord Color Black
Approvals CEE RoHS
Number of Conductors 3
Male End Type CEI 23-16/7
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 233009-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm - 392013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
2 suppliers