Qualtek Electronics Corp. 80IN 90° Style Fan Power Cord 07190-80

Description
80in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Description
80in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 07190-80 is a molded fan cord with a 90° female connector, rated for 10A at 125VAC and 5A at 250VAC, using SPT-1, 18/2 cord rated to 105°C and 300V, with a length of 2032mm ± 50mm and blunt-cut termination. It complies with UL and cUL standards and is RoHS compliant. The unit measures 13.4mm ± 0.3mm in width, 7.925mm ± 0.127mm in height, and 5.4mm ± 0.2mm in thickness.

Datasheet Summary
Powered by GS/AI

The 07190-80 is a molded fan cord with a 90° female connector, rated for 10A at 125VAC and 5A at 250VAC, using SPT-1, 18/2 cord rated to 105°C and 300V, with a length of 2032mm ± 50mm and blunt-cut termination. It complies with UL and cUL standards and is RoHS compliant. The unit measures 13.4mm ± 0.3mm in width, 7.925mm ± 0.127mm in height, and 5.4mm ± 0.2mm in thickness.

Suppliers

Company
Product
Description
Supplier Links
80IN 90° Style Fan Power Cord - 07190-80 - Qualtek Electronics Corp.
Mentor, OH, United States
80IN 90° Style Fan Power Cord
07190-80
80IN 90° Style Fan Power Cord 07190-80
80in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL

80in 90° Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - Q836-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
Q836-ND
Fan Cords Q836-ND
"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 80.0"" (2.03m) Open Wires"

"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 80.0"" (2.03m) Open Wires"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07190-80 Q836-ND
Product Name 80IN 90° Style Fan Power Cord Fan Cords
Number of Conductors 2
Cord Length 80 inch (2032 mm) 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SVT, 105C, 90 inches - 312021-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 180 inches - 350119-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Black), 16AWG / 3C, SJT, 60C, 120 inches - 233057-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details