Qualtek Electronics Corp. BS 1363 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm 370021-01

Description
United Kingdom Power Cord BS 1363 to IEC 60320 C5 Features: Cordage: H03VV-F, 3 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: BS 1363 Other End: IEC 60320 C5 Approvals: United Kingdom Length: 1828 mm
Request a Quote
Description
United Kingdom Power Cord BS 1363 to IEC 60320 C5 Features: Cordage: H03VV-F, 3 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: BS 1363 Other End: IEC 60320 C5 Approvals: United Kingdom Length: 1828 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with a BS 1363 plug and IEC 60320 C5 connector, 1828.8 mm long, using H03VV-F cordage with 3 x 0.75 mm conductors, rated for 250 V AC and 2.5 A, with a black jacket and temperature rating of 70°C. Approved by BSI and RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with a BS 1363 plug and IEC 60320 C5 connector, 1828.8 mm long, using H03VV-F cordage with 3 x 0.75 mm conductors, rated for 250 V AC and 2.5 A, with a black jacket and temperature rating of 70°C. Approved by BSI and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
BS 1363 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm - 370021-01 - Qualtek Electronics Corp.
Mentor, OH, United States
BS 1363 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm
370021-01
BS 1363 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm 370021-01
United Kingdom Power Cord BS 1363 to IEC 60320 C5 Features: Cordage: H03VV-F, 3 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: BS 1363 Other End: IEC 60320 C5 Approvals: United Kingdom Length: 1828 mm

United Kingdom Power Cord
BS 1363 to IEC 60320 C5
Features:
Cordage: H03VV-F, 3 x 0.75, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 2.5A
Jacket Color: Black
Plug: BS 1363
Other End: IEC 60320 C5
Approvals: United Kingdom
Length: 1828 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 370021-01
Product Name BS 1363 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type BS 1363
Unlock Full Specs
to access all available technical data

Similar Products

CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 381002-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 120 inches - 512009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
IEC 60320 C14 to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers