Qualtek Electronics Corp. CEI 23-50 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm 380003-E01

Description
Italy Power Cord 380003-E01 CEI 23-50 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEI 23-50 Other End: ROJ 50mm, Strip 5mm Approvals: ITALY Length: 2500 mm
Request a Quote
Description
Italy Power Cord 380003-E01 CEI 23-50 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEI 23-50 Other End: ROJ 50mm, Strip 5mm Approvals: ITALY Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with CEI 23-50 plug and ROJ end terminated with 50mm stripping of 5mm, constructed of H05VV-F cordage (3 x 1.00 mm²), black jacket, rated for 250V AC and 10A, 70°C temperature rating, 2500 mm length, RoHS compliant, and approved for Italy.

Datasheet Summary
Powered by GS/AI

Power cord with CEI 23-50 plug and ROJ end terminated with 50mm stripping of 5mm, constructed of H05VV-F cordage (3 x 1.00 mm²), black jacket, rated for 250V AC and 10A, 70°C temperature rating, 2500 mm length, RoHS compliant, and approved for Italy.

Suppliers

Company
Product
Description
Supplier Links
CEI 23-50 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 380003-E01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEI 23-50 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm
380003-E01
CEI 23-50 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm 380003-E01
Italy Power Cord 380003-E01 CEI 23-50 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEI 23-50 Other End: ROJ 50mm, Strip 5mm Approvals: ITALY Length: 2500 mm

Italy Power Cord
380003-E01 CEI 23-50 to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: CEI 23-50
Other End: ROJ 50mm, Strip 5mm
Approvals: ITALY
Length: 2500 mm

Supplier's Site Datasheet
Power Cords Qualtek Electronics - 17B6752 - Newark, An Avnet Company
Chicago, IL, United States
Power Cords Qualtek Electronics
17B6752
Power Cords Qualtek Electronics 17B6752
POWER CORDS

POWER CORDS

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 380003-E01 17B6752
Product Name CEI 23-50 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm Power Cords Qualtek Electronics
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type CEI 23-16/7
Unlock Full Specs
to access all available technical data

Similar Products

80IN 90° Style Fan Power Cord - 07190-80 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 369004-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
GB 2099 GB1002 to IEC 60320 C13, 3 x 1, RVV, 70C, 1800 mm - 399012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details