Qualtek Electronics Corp. SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm 378005-01

Description
Switzerland Power Cord 378005-01 SEV 1011 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SEV 1011 Other End: IEC 60320 C13 Approvals: SWITZERLAND Length: 1800 mm
Request a Quote
Description
Switzerland Power Cord 378005-01 SEV 1011 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SEV 1011 Other End: IEC 60320 C13 Approvals: SWITZERLAND Length: 1800 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with SEV 1011 plug and IEC 60320 C13 connector, 1800 mm long, using H05VV-F cordage (3 × 1.00 mm), rated 250 VAC at 10 A, with a 70°C temperature rating and black jacket. RoHS compliant and certified for Switzerland.

Datasheet Summary
Powered by GS/AI

Power cord with SEV 1011 plug and IEC 60320 C13 connector, 1800 mm long, using H05VV-F cordage (3 × 1.00 mm), rated 250 VAC at 10 A, with a 70°C temperature rating and black jacket. RoHS compliant and certified for Switzerland.

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 378005-01 - Qualtek Electronics Corp.
Mentor, OH, United States
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm
378005-01
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm 378005-01
Switzerland Power Cord 378005-01 SEV 1011 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SEV 1011 Other End: IEC 60320 C13 Approvals: SWITZERLAND Length: 1800 mm

Switzerland Power Cord
378005-01 SEV 1011 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: SEV 1011
Other End: IEC 60320 C13
Approvals: SWITZERLAND
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 378005-01
Product Name SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
Male End Type SEV 1011
Unlock Full Specs
to access all available technical data

Similar Products

50IN 90° Style Fan Power Cord - 07190-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 392006-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P Hosptial Grade (Clear) to IEC 60320 C13 (Gray), 16AWG / 3C, SJT, 60C, 144 inches - 233086-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details