Qualtek Electronics Corp. 72IN 90° Style Fan Power Cord with NEMA 1-15P Plug 07190-SP072

Description
72in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL
Request a Quote Datasheet
Description
72in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72IN 90° Style Fan Power Cord with NEMA 1-15P Plug - 07190-SP072 - Qualtek Electronics Corp.
Mentor, OH, United States
72IN 90° Style Fan Power Cord with NEMA 1-15P Plug
07190-SP072
72IN 90° Style Fan Power Cord with NEMA 1-15P Plug 07190-SP072
72in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL

72in 90° Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: NEMA 1-15P
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - CR369-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
CR369-ND
Fan Cords CR369-ND
"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 72.0"" (1.83m) NEMA 1-15 Plug"

"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 72.0"" (1.83m) NEMA 1-15 Plug"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07190-SP072 CR369-ND
Product Name 72IN 90° Style Fan Power Cord with NEMA 1-15P Plug Fan Cords
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 72 inch (1829 mm) 72 inch (1829 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 364002-D06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 180 inches - 312127-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
72IN Straight Style Fan Power Cord with NEMA 1-15P Plug - 07100-SP072 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 72 inch (1829 mm)
View Details
2 suppliers
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C19 (Gray), 14AWG / 3C, SJT, 60C, 120 inches - 233082-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details