Qualtek Electronics Corp. AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm 373008-01

Description
Australia Power Cord 373008-01 AS 3112 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: ROJ 50mm, Strip 5mm Approvals: AUSTRALIA, NEW ZEALAND Length: 1800 mm
Request a Quote
Description
Australia Power Cord 373008-01 AS 3112 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: ROJ 50mm, Strip 5mm Approvals: AUSTRALIA, NEW ZEALAND Length: 1800 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1800 mm long power cord with AS 3112 Australian plug and a ROJ 50 mm, 5 mm stripped end, constructed with H05VV-F 3 x 1.0 mm unshielded cordage, rated for 250 VAC at 10 A and 70 °C, with a black jacket, compliant with Australian and New Zealand approvals, and RoHS compliant.

Datasheet Summary
Powered by GS/AI

A 1800 mm long power cord with AS 3112 Australian plug and a ROJ 50 mm, 5 mm stripped end, constructed with H05VV-F 3 x 1.0 mm unshielded cordage, rated for 250 VAC at 10 A and 70 °C, with a black jacket, compliant with Australian and New Zealand approvals, and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 373008-01 - Qualtek Electronics Corp.
Mentor, OH, United States
AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm
373008-01
AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm 373008-01
Australia Power Cord 373008-01 AS 3112 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: ROJ 50mm, Strip 5mm Approvals: AUSTRALIA, NEW ZEALAND Length: 1800 mm

Australia Power Cord
373008-01 AS 3112 to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: AS 3112
Other End: ROJ 50mm, Strip 5mm
Approvals: AUSTRALIA, NEW ZEALAND
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 373008-01
Product Name AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type AS 3112
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 12AWG / 3C, SJTW, 105C, 1200 inches - 250140-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details
NEMA 5-15P to NEMA 5-15R Indoor Extension Cord, 16AWG / 3C, SJT, 105C, 12 inches - 250134-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details
BS 1363 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 370026-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
BS 1363 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm - 370021-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details