Qualtek Electronics Corp. 72IN Straight Style Fan Power Cord with NEMA 1-15P Plug 07100-SP072

Description
72in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL
Request a Quote Datasheet
Description
72in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72IN Straight Style Fan Power Cord with NEMA 1-15P Plug - 07100-SP072 - Qualtek Electronics Corp.
Mentor, OH, United States
72IN Straight Style Fan Power Cord with NEMA 1-15P Plug
07100-SP072
72IN Straight Style Fan Power Cord with NEMA 1-15P Plug 07100-SP072
72in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL

72in Straight Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: NEMA 1-15P
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - CR363-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
CR363-ND
Fan Cords CR363-ND
"Fan Power Cord Fan Terminal Receptacle 180°, Straight 72.0"" (1.83m) NEMA 1-15 Plug"

"Fan Power Cord Fan Terminal Receptacle 180°, Straight 72.0"" (1.83m) NEMA 1-15 Plug"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07100-SP072 CR363-ND
Product Name 72IN Straight Style Fan Power Cord with NEMA 1-15P Plug Fan Cords
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 72 inch (1829 mm) 72 inch (1829 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 79 inches, Shielded - 312029-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 118 inches - 312014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches - 312007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers