Qualtek Electronics Corp. BS 1363 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm 370025-01

Description
United Kingdom Power Cord 370026-01 BS 1363 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: BS 1363 Other End: IEC 60320 C13 Right Angled Approvals: Plug: BSI Connector: VDE Length: 1800 mm
Request a Quote
Description
United Kingdom Power Cord 370026-01 BS 1363 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: BS 1363 Other End: IEC 60320 C13 Right Angled Approvals: Plug: BSI Connector: VDE Length: 1800 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

370025-01 is a 1800 mm long power cord with a BS 1363 plug and a right-angled IEC 60320 C13 connector, using H05VV-F cordage (3x1.00mm) with a 70°C temperature rating, 250VAC, 10A rating, and black jacket. It is RoHS compliant. The plug is certified by BSI and the connector by VDE.

Datasheet Summary
Powered by GS/AI

370025-01 is a 1800 mm long power cord with a BS 1363 plug and a right-angled IEC 60320 C13 connector, using H05VV-F cordage (3x1.00mm) with a 70°C temperature rating, 250VAC, 10A rating, and black jacket. It is RoHS compliant. The plug is certified by BSI and the connector by VDE.

Suppliers

Company
Product
Description
Supplier Links
BS 1363 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm - 370025-01 - Qualtek Electronics Corp.
Mentor, OH, United States
BS 1363 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm
370025-01
BS 1363 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm 370025-01
United Kingdom Power Cord 370026-01 BS 1363 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: BS 1363 Other End: IEC 60320 C13 Right Angled Approvals: Plug: BSI Connector: VDE Length: 1800 mm

United Kingdom Power Cord
370026-01 BS 1363 to IEC 60320 C13 Right Angled
Features:
Cordage: H05VV-F, 3 x 1.00, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: BS 1363
Other End: IEC 60320 C13 Right Angled
Approvals:
Plug: BSI
Connector: VDE
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 370025-01
Product Name BS 1363 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type BS 1363; BSI
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear), 18AWG / 3C, SJT, 60C, 96 inches - 233084-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 374009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals Standards Association of Australia; CEE
Number of Conductors 3
View Details
72IN Straight Style Fan Power Cord with NEMA 1-15P Plug - 07100-SP072 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 72 inch (1829 mm)
View Details
2 suppliers
CEE 7/7 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm - 364012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details