233084-06 is a hospital-grade power cord with a NEMA 5-15P plug and IEC 60320 C13 connector, rated for 125VAC, 10A, and 60°C operation. The cord is constructed with 18AWG/3C SJT cable, 96 inches long, and features a gray jacket. It meets UL and CSA approvals and is RoHS compliant.
233084-06 North American Hospital Grade Power Cord
NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear)
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade (Clear)
Other End: IEC 60320 C13 (Clear)
Approvals: UL, CSA
Length: 96 inches
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 233084-06 |
| Product Name | NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear), 18AWG / 3C, SJT, 60C, 96 inches |
| Cord Color | Gray |
| Approvals | CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
| Cord Length | 96 inch (2438 mm) |