Qualtek Electronics Corp. CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm 365012-01

Description
Continental Europe Power Cord 365012-01 CEE 7/7 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Right Angled Approvals: CB, VDE, CEBEC, DEMKO, FIMKO, KEMA, NEMKO, OVE, SEMKO Length: 2500 mm
Request a Quote Datasheet
Description
Continental Europe Power Cord 365012-01 CEE 7/7 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Right Angled Approvals: CB, VDE, CEBEC, DEMKO, FIMKO, KEMA, NEMKO, OVE, SEMKO Length: 2500 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 365012-01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm
365012-01
CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm 365012-01
Continental Europe Power Cord 365012-01 CEE 7/7 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Right Angled Approvals: CB, VDE, CEBEC, DEMKO, FIMKO, KEMA, NEMKO, OVE, SEMKO Length: 2500 mm

Continental Europe Power Cord
365012-01 CEE 7/7 to IEC 60320 C13 Right Angled
Features:
Cordage: H05VV-F, 3 x 1.00, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: CEE 7/7
Other End: IEC 60320 C13 Right Angled
Approvals: CB, VDE, CEBEC, DEMKO, FIMKO, KEMA, NEMKO, OVE, SEMKO
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 365012-01
Product Name CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
Male End Type CEE 7/7
Unlock Full Specs
to access all available technical data

Similar Products

GB 2099 GB1002 to ROJ 50mm, Strip 5mm, 3 x 1, RVV, 70C, 1800 mm - 399010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details
NEMA 5-15P Hosptial Grade (Gray) to IEC 60320 C19 (Gray), 12AWG / 3C, SJT, 60C, 120 inches - 233080-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
36IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP036 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 36 inch (914 mm)
View Details
2 suppliers