Qualtek Electronics Corp. NEMA 6-20P to IEC 60320 C19, 12AWG / 3C, SJT, 60C, 98 inches 228003-01

Description
North American Power Cord 228003-01 NEMA 6-20P to IEC 60320 C19 Features: Cordage: SJT, 12AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 20A Jacket Color: Black Plug: NEMA 6-20P Other End: IEC 60320 C19 Approvals: UL, CSA Length: 98 inches
Request a Quote
Description
North American Power Cord 228003-01 NEMA 6-20P to IEC 60320 C19 Features: Cordage: SJT, 12AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 20A Jacket Color: Black Plug: NEMA 6-20P Other End: IEC 60320 C19 Approvals: UL, CSA Length: 98 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NEMA 6-20P to IEC 60320 C19 power cord with SJT, 12AWG/3C unshielded cordage, 60°C temperature rating, 250VAC, 20A capacity, black jacket, 98-inch length, and UL and CSA approvals.

Datasheet Summary
Powered by GS/AI

NEMA 6-20P to IEC 60320 C19 power cord with SJT, 12AWG/3C unshielded cordage, 60°C temperature rating, 250VAC, 20A capacity, black jacket, 98-inch length, and UL and CSA approvals.

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-20P to IEC 60320 C19, 12AWG / 3C, SJT, 60C, 98 inches - 228003-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 6-20P to IEC 60320 C19, 12AWG / 3C, SJT, 60C, 98 inches
228003-01
NEMA 6-20P to IEC 60320 C19, 12AWG / 3C, SJT, 60C, 98 inches 228003-01
North American Power Cord 228003-01 NEMA 6-20P to IEC 60320 C19 Features: Cordage: SJT, 12AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 20A Jacket Color: Black Plug: NEMA 6-20P Other End: IEC 60320 C19 Approvals: UL, CSA Length: 98 inches

North American Power Cord
228003-01 NEMA 6-20P to IEC 60320 C19
Features:
Cordage: SJT, 12AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 250VAC, 20A
Jacket Color: Black
Plug: NEMA 6-20P
Other End: IEC 60320 C19
Approvals: UL, CSA
Length: 98 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 228003-01
Product Name NEMA 6-20P to IEC 60320 C19, 12AWG / 3C, SJT, 60C, 98 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 6-20P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
NEMA 5-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches - 225003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches - 318007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches, Shielded - 312041-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details