Qualtek Electronics Corp. CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm 364015-01

Description
Continental Europe Power Cord CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: VDE, SEMKO, DEMKO, NEMKO, KEMA, FIMKO, EAC, OVE Length: 3000 mm
Request a Quote
Description
Continental Europe Power Cord CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: VDE, SEMKO, DEMKO, NEMKO, KEMA, FIMKO, EAC, OVE Length: 3000 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with CEE 7/7 plug and IEC 60320 C13 connector, 3000 mm long, using H05VV-F cordage (3 x 1.00 mm²), rated for 250 VAC and 10 A, with a black jacket and 70°C temperature rating. RoHS compliant. Approvals include CB, Germany, Denmark, Norway, Finland, Belgium, Netherlands, Sweden, Austria.

Datasheet Summary
Powered by GS/AI

Power cord with CEE 7/7 plug and IEC 60320 C13 connector, 3000 mm long, using H05VV-F cordage (3 x 1.00 mm²), rated for 250 VAC and 10 A, with a black jacket and 70°C temperature rating. RoHS compliant. Approvals include CB, Germany, Denmark, Norway, Finland, Belgium, Netherlands, Sweden, Austria.

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm - 364015-01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm
364015-01
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm 364015-01
Continental Europe Power Cord CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: VDE, SEMKO, DEMKO, NEMKO, KEMA, FIMKO, EAC, OVE Length: 3000 mm

Continental Europe Power Cord
CEE 7/7 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1.00, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: CEE 7/7
Other End: IEC 60320 C13
Approvals: VDE, SEMKO, DEMKO, NEMKO, KEMA, FIMKO, EAC, OVE
Length: 3000 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 364015-01
Product Name CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
Male End Type CEE 7/7
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 72 inches - 312128-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 374009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals Standards Association of Australia; CEE
Number of Conductors 3
View Details
BS 1363 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm - 370025-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details