Qualtek Electronics Corp. CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm 363012-D01

Description
Continental Europe Power Cord 363012-D01 CEE 7/7 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: ROJ 50mm, Strip 5mm Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm
Request a Quote
Description
Continental Europe Power Cord 363012-D01 CEE 7/7 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: ROJ 50mm, Strip 5mm Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 2500 mm long CEE 7/7 to ROJ 50mm strip 5mm power cord with H05VV-F cordage, 3 x 1.00 mm unshielded conductors, 70°C temperature rating, 250 VAC, 10 A rating, and a black jacket. Complies with CB approvals and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

A 2500 mm long CEE 7/7 to ROJ 50mm strip 5mm power cord with H05VV-F cordage, 3 x 1.00 mm unshielded conductors, 70°C temperature rating, 250 VAC, 10 A rating, and a black jacket. Complies with CB approvals and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 363012-D01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm
363012-D01
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm 363012-D01
Continental Europe Power Cord 363012-D01 CEE 7/7 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: ROJ 50mm, Strip 5mm Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm

Continental Europe Power Cord
363012-D01 CEE 7/7 to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: CEE 7/7
Other End: ROJ 50mm, Strip 5mm
Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 363012-D01
Product Name CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type CEE 7/7
Unlock Full Specs
to access all available technical data

Similar Products

CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 363010-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 72 inches - 412007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 118 inches - 312019-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P Hosptial Grade (Gray) to IEC 60320 C19 (Gray), 12AWG / 3C, SJT, 60C, 120 inches - 233080-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details