Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 120 inches 350050-LD01

Description
North American Power Cord 350050-LD01 NEMA 5-15P to IEC 60320 C5 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C5 Approvals: UL, cUL Length: 120 inches
Request a Quote
Description
North American Power Cord 350050-LD01 NEMA 5-15P to IEC 60320 C5 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C5 Approvals: UL, cUL Length: 120 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and IEC 60320 C5 connector, 120 inches long, constructed with SVT 18AWG/3C unshielded cordage, black jacket, rated for 125VAC at 7A and 60°C, compliant with UL and cUL standards, and RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and IEC 60320 C5 connector, 120 inches long, constructed with SVT 18AWG/3C unshielded cordage, black jacket, rated for 125VAC at 7A and 60°C, compliant with UL and cUL standards, and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 120 inches - 350050-LD01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 120 inches
350050-LD01
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 120 inches 350050-LD01
North American Power Cord 350050-LD01 NEMA 5-15P to IEC 60320 C5 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C5 Approvals: UL, cUL Length: 120 inches

North American Power Cord
350050-LD01 NEMA 5-15P to IEC 60320 C5
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 7A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C5
Approvals: UL, cUL
Length: 120 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 350050-LD01
Product Name NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 120 inches
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

50IN 45° Style Fan Power Cord - 07145-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches - 312007-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
2 suppliers
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 369003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details