A 96-inch long NEMA 5-15P to ROJ 2" strip 5/8" power cord with SVT 18AWG/3C unshielded cordage, rated for 125V AC at 10A and 60°C, with a gray jacket, and compliant with UL and cUL standards.
North American Power Cord
NEMA 5-15P to ROJ 2", Strip 5/8"
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Gray
Plug: NEMA 5-15P
Other End: ROJ 2", Strip 5/8"
Approvals: UL, cUL
Length: 96 inches
POWER CORD, 5-15P/FREE END, 2.44M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes
| Qualtek Electronics Corp. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 211012-06 | 17B6490 |
| Product Name | NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 60C, 96 inches | Power Cord, 5-15P/free End, 2.44M, 10A; Connector Type A Qualtek Electronics |
| Cord Color | Gray | |
| Number of Conductors | 3 | |
| Male End Type | NEMA 5-15P | |
| Cord Length | 96 inch (2438 mm) | 96.06 inch (2440 mm) |