Qualtek Electronics Corp. ROJ 2", Strip 5/8" to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches 315008-01

Description
North American Power Cord ROJ 2", Strip 5/8" to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 Approvals: UL, CSA Length: 118 inches
Request a Quote Datasheet
Description
North American Power Cord ROJ 2", Strip 5/8" to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 Approvals: UL, CSA Length: 118 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ 2
Mentor, OH, United States
ROJ 2", Strip 5/8" to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches
315008-01
ROJ 2", Strip 5/8" to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches 315008-01
North American Power Cord ROJ 2", Strip 5/8" to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 Approvals: UL, CSA Length: 118 inches

North American Power Cord
ROJ 2", Strip 5/8" to IEC 60320 C13
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: ROJ 2", Strip 5/8"
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 118 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 315008-01
Product Name ROJ 2", Strip 5/8" to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
Male End Type ROJ 2", Strip 5/8"
Unlock Full Specs
to access all available technical data

Similar Products

50IN Straight Style Fan Power Cord - 07100-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
36IN 45° Style Fan Power Cord with NEMA 1-15P Plug - 07145-SP036 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 36 inch (914 mm)
View Details
2 suppliers
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 364002-D06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 120 inches - 350050-LD01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details