Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 120 inches 412009-01

Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 120 inches
Request a Quote Datasheet
Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 120 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 120 inches - 412009-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 120 inches
412009-01
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 120 inches 412009-01
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 120 inches

North American Power Cord
NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 120 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 412009-01
Product Name NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 120 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 72 inches - 250136-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 378005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
36IN 90° Style Fan Power Cord - 07190-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers