Qualtek Electronics Corp. NEMA 5-15P to ROJ 2", Strip 5/8", 16AWG / 3C, SJT, 60C, 20 inches 311329-01

Description
North American Power Cord 311329-01 NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 20 inches
Request a Quote Datasheet
Description
North American Power Cord 311329-01 NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 20 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to ROJ 2
Mentor, OH, United States
NEMA 5-15P to ROJ 2", Strip 5/8", 16AWG / 3C, SJT, 60C, 20 inches
311329-01
NEMA 5-15P to ROJ 2", Strip 5/8", 16AWG / 3C, SJT, 60C, 20 inches 311329-01
North American Power Cord 311329-01 NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 20 inches

North American Power Cord
311329-01 NEMA 5-15P to ROJ 2", Strip 5/8"
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: ROJ 2", Strip 5/8"
Approvals: UL, CSA
Length: 20 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 311329-01
Product Name NEMA 5-15P to ROJ 2", Strip 5/8", 16AWG / 3C, SJT, 60C, 20 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 72 inches - 223020-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 1800 mm - 397004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
View Details
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 14AWG / 3C, SJT, 60C, 120 inches - 243014-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details