Qualtek Electronics Corp. CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2000 mm 360006-E01

Description
Continental Europe Power Cord 360006-E01 CEE 7/16 to IEC 60320 C7 Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: CEE 7/16 Other End: IEC 60320 C7 Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA Length: 2000 mm
Request a Quote
Description
Continental Europe Power Cord 360006-E01 CEE 7/16 to IEC 60320 C7 Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: CEE 7/16 Other End: IEC 60320 C7 Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA Length: 2000 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with a CEE 7/16 plug and IEC 60320 C7 connector, rated for 250 VAC at 2.5 A, constructed with H03VVH2-F cordage (2 × 0.75 mm²), black jacket, 70 °C temperature rating, and 2000 mm length. RoHS compliant and approved for Germany, Switzerland, Denmark, Norway, Finland, France, Belgium, Italy, Netherlands, Sweden, and Austria.

Datasheet Summary
Powered by GS/AI

Power cord with a CEE 7/16 plug and IEC 60320 C7 connector, rated for 250 VAC at 2.5 A, constructed with H03VVH2-F cordage (2 × 0.75 mm²), black jacket, 70 °C temperature rating, and 2000 mm length. RoHS compliant and approved for Germany, Switzerland, Denmark, Norway, Finland, France, Belgium, Italy, Netherlands, Sweden, and Austria.

Suppliers

Company
Product
Description
Supplier Links
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2000 mm - 360006-E01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2000 mm
360006-E01
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2000 mm 360006-E01
Continental Europe Power Cord 360006-E01 CEE 7/16 to IEC 60320 C7 Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: CEE 7/16 Other End: IEC 60320 C7 Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA Length: 2000 mm

Continental Europe Power Cord
360006-E01 CEE 7/16 to IEC 60320 C7
Features:
Cordage: H03VVH2-F, 2 x 0.75, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 2.5A
Jacket Color: Black
Plug: CEE 7/16
Other End: IEC 60320 C7
Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA
Length: 2000 mm

Supplier's Site Datasheet
Power Cord, Cee 7/16P-Iec C7, 2M, 2.5A; Connector Type A Qualtek Electronics - 53W7555 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/16P-Iec C7, 2M, 2.5A; Connector Type A Qualtek Electronics
53W7555
Power Cord, Cee 7/16P-Iec C7, 2M, 2.5A; Connector Type A Qualtek Electronics 53W7555
POWER CORD, CEE 7/16P-IEC C7, 2M, 2.5A; Connector Type A:CEE 7/16 Plug; Connector Type B:IEC 60320 C7; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, CEE 7/16P-IEC C7, 2M, 2.5A; Connector Type A:CEE 7/16 Plug; Connector Type B:IEC 60320 C7; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 360006-E01 53W7555
Product Name CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2000 mm Power Cord, Cee 7/16P-Iec C7, 2M, 2.5A; Connector Type A Qualtek Electronics
Cord Color Black
Approvals CEE RoHS
Number of Conductors 2
Male End Type CEE 7/16
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 1-15P to IEC 60320 C17, 18AWG / 2C, SVT, 105C, 72 inches - 223027-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 2
View Details
CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 381002-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
60IN 90° Style Fan Power Cord - 07190-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
36IN Straight Style Fan Power Cord - 07100-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers