Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SVT, 60C, 79 inches 313003-01

Description
North American Power Cord 313003-01 NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 79 inches
Request a Quote
Description
North American Power Cord 313003-01 NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 79 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and IEC 60320 C13 right-angled connector, 79 inches long, with 18AWG/3C SVT cordage, black jacket, rated for 125VAC at 10A and 60°C, compliant with UL and CSA standards, and RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and IEC 60320 C13 right-angled connector, 79 inches long, with 18AWG/3C SVT cordage, black jacket, rated for 125VAC at 10A and 60°C, compliant with UL and CSA standards, and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SVT, 60C, 79 inches - 313003-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SVT, 60C, 79 inches
313003-01
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SVT, 60C, 79 inches 313003-01
North American Power Cord 313003-01 NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 79 inches

North American Power Cord
313003-01 NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13 RIGHT ANGLED
Approvals: UL, cUL
Length: 79 inches

Supplier's Site Datasheet
Power Cord, Nema 5-15P/iec C13, 2M, 10A; Connector Type A Qualtek Electronics - 83K3015 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 2M, 10A; Connector Type A Qualtek Electronics
83K3015
Power Cord, Nema 5-15P/iec C13, 2M, 10A; Connector Type A Qualtek Electronics 83K3015
POWER CORD, NEMA 5-15P/IEC C13, 2M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13, 90°; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 5-15P/IEC C13, 2M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13, 90°; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 313003-01 83K3015
Product Name NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SVT, 60C, 79 inches Power Cord, Nema 5-15P/iec C13, 2M, 10A; Connector Type A Qualtek Electronics
Cord Color Black
Approvals CEE RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

40IN Straight Style Fan Power Cord - 07100-40 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 40 inch (1016 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
JIS 8303 to IEC 60320 C13, 3 x 1.25, VCTF, 60C, 1800 mm - 397003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 118 inches, Shielded - 312032-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 360007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 2
View Details