Power cord with NEMA 5-15P hospital grade plug and IEC 60320 C13 right-angled connector, 120 inches long, made of SJT 18AWG/3C unshielded cordage with a gray jacket, rated for 125VAC and 10A at 60°C, and compliant with UL and CSA standards.
North American Hospital Grade Power Cord
240009-06 NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 Right Angled (Gray)
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade (Gray)
Other End: IEC 60320 C13 Right Angled (Gray)
Approvals: UL, CSA
Length: 120 inches
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 240009-06 |
| Product Name | NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 Right Angled (Gray), 18AWG / 3C, SJT, 60C, 120 inches |
| Cord Color | Gray |
| Approvals | CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
| Cord Length | 120 inch (3048 mm) |