The 07199-36 is a molded fan cord with a T-type female connector, rated for 10A at 125VAC and 5A at 250VAC, compliant with UL and cUL standards. It features SPT-1, 18/2 cordage rated to 105°C and 300V, a cord length of 914.4mm ± 50mm, and blunt cut termination. The product is RoHS compliant. Physical dimensions include a terminal width of 7.925mm ± 0.127mm, a body length of 13.4mm ± 0.3mm, and an overall length of 9.61mm. The part is designed for fan applications requiring a molded power cord with blunt termination.
36in T Type Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 07199-36 | CR175-ND |
| Product Name | 36IN T Type Style Fan Power Cord | Fan Cords |
| Number of Conductors | 2 | |
| Cord Length | 36 inch (914 mm) | 36 inch (914 mm) |
| Maximum Cable Temperature | 105 C (221 F) | 105 C (221 F) |