Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 600 inches 312159-01

Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 600 inches
Request a Quote
Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 600 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and IEC 60320 C13 connector, 600 inches long, using 14AWG/3C SJT cordage with a black jacket, rated for 125VAC at 15A and 60°C, compliant with UL and CSA standards and RoHS requirements.

Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and IEC 60320 C13 connector, 600 inches long, using 14AWG/3C SJT cordage with a black jacket, rated for 125VAC at 15A and 60°C, compliant with UL and CSA standards and RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 600 inches - 312159-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 600 inches
312159-01
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 600 inches 312159-01
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 600 inches

North American Power Cord
NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SJT, 14AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 15A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 600 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 312159-01
Product Name NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 600 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 72 inches - 412002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
80IN 90° Style Fan Power Cord - 07190-80 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 381003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches - 312016-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers