Qualtek Electronics Corp. CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm 365011-01

Description
Continental Europe Power Cord 365011-01 CEE 7/7 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Right Angled Approvals: CB, VDE, CEBEC, DEMKO, FIMKO, KEMA, NEMKO, OVE, SEMKO Length: 1800 mm
Request a Quote
Description
Continental Europe Power Cord 365011-01 CEE 7/7 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Right Angled Approvals: CB, VDE, CEBEC, DEMKO, FIMKO, KEMA, NEMKO, OVE, SEMKO Length: 1800 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

365011-01 is a right-angled power cord with a CEE 7/7 plug and IEC 60320 C13 connector, rated for 250V AC and 10A, with a 1800 mm length of H05VV-F cordage, 3 x 1.00 mm, unshielded, and a black jacket operating at 70°C. The cord meets CB, VDE, CEBEC, DEMKO, FIMKO, KEMA, NEMKO, OVE, and SEMKO approvals and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

365011-01 is a right-angled power cord with a CEE 7/7 plug and IEC 60320 C13 connector, rated for 250V AC and 10A, with a 1800 mm length of H05VV-F cordage, 3 x 1.00 mm, unshielded, and a black jacket operating at 70°C. The cord meets CB, VDE, CEBEC, DEMKO, FIMKO, KEMA, NEMKO, OVE, and SEMKO approvals and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm - 365011-01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm
365011-01
CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm 365011-01
Continental Europe Power Cord 365011-01 CEE 7/7 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Right Angled Approvals: CB, VDE, CEBEC, DEMKO, FIMKO, KEMA, NEMKO, OVE, SEMKO Length: 1800 mm

Continental Europe Power Cord
365011-01 CEE 7/7 to IEC 60320 C13 Right Angled
Features:
Cordage: H05VV-F, 3 x 1.00, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: CEE 7/7
Other End: IEC 60320 C13 Right Angled
Approvals: CB, VDE, CEBEC, DEMKO, FIMKO, KEMA, NEMKO, OVE, SEMKO
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 365011-01
Product Name CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
Male End Type CEE 7/7
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches - 312016-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
72IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP072 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 72 inch (1829 mm)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 36 inches - 412001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 39 inches - 319002-T01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; IMQ; Standards Association of Australia; CEE; SEV
Number of Conductors 3
View Details
2 suppliers