Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches, Shielded 312036-01

Description
North American Power Cord 312036-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 118 inches
Request a Quote
Description
North American Power Cord 312036-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 118 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 312036-01 is a North American power cord with a NEMA 5-15P plug and an IEC 60320 C13 connector, rated for 125V AC at 10A. It uses 18AWG/3C SJT cordage with a shielded Mylar foil, a 60°C temperature rating, and a black jacket. The cord length is 118 inches. It meets UL and CSA approvals and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 312036-01 is a North American power cord with a NEMA 5-15P plug and an IEC 60320 C13 connector, rated for 125V AC at 10A. It uses 18AWG/3C SJT cordage with a shielded Mylar foil, a 60°C temperature rating, and a black jacket. The cord length is 118 inches. It meets UL and CSA approvals and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches, Shielded - 312036-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches, Shielded
312036-01
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches, Shielded 312036-01
North American Power Cord 312036-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 118 inches

North American Power Cord
312036-01 NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SJT, 18AWG / 3C, Shielded with Mylar Foil
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 118 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 312036-01
Product Name NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches, Shielded
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 374009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals Standards Association of Australia; CEE
Number of Conductors 3
View Details
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 Right Angled (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 240009-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 1-15P Polarized to IEC 60320 C7 Polarized, 18AWG / 2C, SPT-2, 105C, 96 inches - 223083-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
2 suppliers