A 600-inch NEMA 5-15P to NEMA 5-15R outdoor power cord with SJTW 12AWG/3C unshielded cordage, rated for 125V AC and 15A, with a 105°C temperature rating and black jacket. The cord is UL and cUL approved and RoHS compliant.
North American Outdoor Extension Power Cord
NEMA 5-15P to NEMA 5-15R
Features:
Cordage: SJTW, 12AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 15A
Jacket Color: Black
Plug: NEMA 5-15P
Connector: NEMA 5-15R
Approvals: UL, cUL
Length: 600 inches
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 250139-01 |
| Product Name | NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 12AWG / 3C, SJTW, 105C, 600 inches |
| Cord Color | Black |
| Approvals | RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian) |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
| Female End Type | NEMA 5-15R |