Qualtek Electronics Corp. IEC 60320 C14 to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 60C, 39 inches 317005-01

Description
North American Power Cord 317005-01 IEC 60320 C14 to ROJ 2", Strip 5/8" Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Other End: ROJ 2", Strip 5/8" Approvals: UL, cUL Length: 39 inches
Request a Quote
Description
North American Power Cord 317005-01 IEC 60320 C14 to ROJ 2", Strip 5/8" Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Other End: ROJ 2", Strip 5/8" Approvals: UL, cUL Length: 39 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 39-inch IEC 60320 C14 to ROJ 2" strip power cord with 18AWG/3C SJT cordage, rated 250VAC, 10A, 60°C, and a black jacket, compliant with UL and cUL standards.

Datasheet Summary
Powered by GS/AI

A 39-inch IEC 60320 C14 to ROJ 2" strip power cord with 18AWG/3C SJT cordage, rated 250VAC, 10A, 60°C, and a black jacket, compliant with UL and cUL standards.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 to ROJ 2
Mentor, OH, United States
IEC 60320 C14 to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 60C, 39 inches
317005-01
IEC 60320 C14 to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 60C, 39 inches 317005-01
North American Power Cord 317005-01 IEC 60320 C14 to ROJ 2", Strip 5/8" Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Other End: ROJ 2", Strip 5/8" Approvals: UL, cUL Length: 39 inches

North American Power Cord
317005-01 IEC 60320 C14 to ROJ 2", Strip 5/8"
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: IEC 60320 C14
Other End: ROJ 2", Strip 5/8"
Approvals: UL, cUL
Length: 39 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 317005-01
Product Name IEC 60320 C14 to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 60C, 39 inches
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type IEC 60320 C14
Unlock Full Specs
to access all available technical data

Similar Products

24IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP024 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm)
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
BS 1363 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm - 370025-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details