Qualtek Electronics Corp. Cat 5e UTP, RJ45 to RJ45, Blue color, 26AWG, 10FT Length 1225015-10

Description
RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Blue Length: 10ft
Request a Quote Datasheet
Description
RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Blue Length: 10ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat 5e UTP, RJ45 to RJ45, Blue color, 26AWG, 10FT Length - 1225015-10 - Qualtek Electronics Corp.
Mentor, OH, United States
Cat 5e UTP, RJ45 to RJ45, Blue color, 26AWG, 10FT Length
1225015-10
Cat 5e UTP, RJ45 to RJ45, Blue color, 26AWG, 10FT Length 1225015-10
RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Blue Length: 10ft

RJ45 to RJ45
Features:
Enhanced Category 5 350 MHz
4 Twisted Pairs, 30V, 60°C
Stranded 568B Wiring
Short 50u" Gold Plated Connectors
Molded Strain Relief
100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM
Specifications:
Cable: Cat 5e UTP 26AWG Stranded Wire
Connector A: RJ45
Connector B: RJ45
Color: Blue
Length: 10ft

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Cable Assemblies
Product Number 1225015-10
Product Name Cat 5e UTP, RJ45 to RJ45, Blue color, 26AWG, 10FT Length
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to Blunt Cut, Black color, 28/28AWG, 3FT Length - 3021005-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
7 suppliers
Power, Line Cables and Extension Cords - 189-411008-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
Power, Line Cables and Extension Cords - Q354-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 10FT Length - 3021089-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers