Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
QUALTEK ELECTRONICS CORP.
411019-01 -- POWER, LINE CABLES AND EXTENSION CORDS
Qualtek Electronics Corp.
Power, Line Cables and Extension Cords
411019-01
Description
10.00' (3.05m) Power Cord Black NEMA 5-15P To Cable SJT
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
10.00' (3.05m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
189-411019-01-ND
Power, Line Cables and Extension Cords
189-411019-01-ND
10.00' (3.05m) Power Cord Black NEMA 5-15P To Cable SJT
10.00' (3.05m) Power Cord Black NEMA 5-15P To Cable SJT
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
189-411019-01-ND
Product Name
Power, Line Cables and Extension Cords
Cable Shielding
No Shielding
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
N Female Bulkhead St. Connector With RG58 Cable (L-20Mtr) + RP SMA Male St. Connector
ET-NFS-BH-2L20-SMRS
View Details
Harwin Plc
5+5 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches
G125-MC11068L4-0150L
Specs
Gender
Male-Male
Standards / Certifications
RoHS
Rated Temperature
-65 to 150 C (-85 to 302 F)
View Details
Qualtek Electronics Corp.
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 10FT Length
3021096-10
Specs
Application
Computer
Product Type
USB
Cable Length
10 ft (30.48 dm)
View Details
2
suppliers
Northwire, Inc.
BioCompatic silicone cable alternative
Specs
Application
Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications
ISO; USP Class VI
View Details