3025031-06 is a USB 2.0 A male to micro USB B male cable with a black PVC molded body and 28 AWG conductors, featuring a 6-foot length and an outer jacket diameter of 4.0 ± 0.2 mm. The cable complies with UL2725 standards, has insulation resistance of at least 10 MΩ at DC300V, and conductor resistance of no more than 3 Ω. Connectors have nickel-plated shells and PBT insulators, with the A-end in white and the B-end in black. It passes 100% open/short and miss-wire testing.
3025031-06 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Micro B Male Cable
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male
Color: Black
Length: 6ft
WCI Division
USB 2.0 Cable A Male to Micro B Male 6.00' (1.83m) Shielded
CBL USB2.0 A PLUG-MCR B PLUG 6'
USB CABLE, 2.0 TYPE A-MICRO B PLUG, 6FT; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3025031-06 | 3025031-06 | Q967-ND | 3025031-06 | 37AC2319 |
| Product Name | USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 6FT Length | CABLE ASSEMBLIES | USB Cables | Cable Assemblies - USB Cables | Usb Cable, 2.0 Type A-Micro B Plug, 6Ft; Connector To Connector Qualtek Electronics |
| Application | Computer | ||||
| Product Type | USB | Serial; USB | USB | USB | |
| Cable Length | 6 ft (18.29 dm) | 6 ft (18.29 dm) | 6 ft (18.29 dm) | 6 ft (18.3 dm) |