Qualtek Electronics Corp. Power, Line Cables and Extension Cords 364012-01

Description
6.00' (1.83m) Power Cord Black CEE 7/7 To IEC 320-C5 H03VV-F
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord Black CEE 7/7 To IEC 320-C5 H03VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q1123-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q1123-ND
Power, Line Cables and Extension Cords Q1123-ND
6.00' (1.83m) Power Cord Black CEE 7/7 To IEC 320-C5 H03VV-F

6.00' (1.83m) Power Cord Black CEE 7/7 To IEC 320-C5 H03VV-F

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 364012-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
364012-01
Cable Assemblies - Power, Line Cables and Extension Cords 364012-01
CORD 18AWG CEE 7/VII - 320-C5 6'

CORD 18AWG CEE 7/VII - 320-C5 6'

Supplier's Site
Power Cord, Cee 7/vii Plug-Iec C5, 1.83M; Connector To Connector Qualtek Electronics - 50AJ0583 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/vii Plug-Iec C5, 1.83M; Connector To Connector Qualtek Electronics
50AJ0583
Power Cord, Cee 7/vii Plug-Iec C5, 1.83M; Connector To Connector Qualtek Electronics 50AJ0583
POWER CORD, CEE 7/VII PLUG-IEC C5, 1.83M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C5; Cable Length - Metric:1.83m; Current Rating:2.5A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

POWER CORD, CEE 7/VII PLUG-IEC C5, 1.83M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C5; Cable Length - Metric:1.83m; Current Rating:2.5A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q1123-ND 364012-01 50AJ0583
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Cee 7/vii Plug-Iec C5, 1.83M; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.3 dm)
Connector Type CEE 7/7 CEE 7/7 Plug to IEC 60320 C5
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details