Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 6FT Length 3021101-06

Description
3021101-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Down Angle Color: Black Length: 6ft WCI Division
Request a Quote
Description
3021101-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Down Angle Color: Black Length: 6ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3021101-06 is a USB 2.0 A male to Mini USB 2.0 B male cable, 6 feet long, with a black jacket and nickel-plated connectors. The cable uses UL2725-rated wire: 28AWG×1PR and 24AWG×2C, with an outer diameter of 4.2±0.2mm. The connectors feature white PBT insulators for the A end and black PBT for the B end. Electrical tests include 100% open/short/miswire screening, insulation resistance of at least 10MΩ at 300V DC, and conductor resistance of 1Ω max. The product complies with USB 2.0 standards and is labeled with a Proposition 65 warning.

Datasheet Summary
Powered by GS/AI

The 3021101-06 is a USB 2.0 A male to Mini USB 2.0 B male cable, 6 feet long, with a black jacket and nickel-plated connectors. The cable uses UL2725-rated wire: 28AWG×1PR and 24AWG×2C, with an outer diameter of 4.2±0.2mm. The connectors feature white PBT insulators for the A end and black PBT for the B end. Electrical tests include 100% open/short/miswire screening, insulation resistance of at least 10MΩ at 300V DC, and conductor resistance of 1Ω max. The product complies with USB 2.0 standards and is labeled with a Proposition 65 warning.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 6FT Length - 3021101-06 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 6FT Length
3021101-06
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 6FT Length 3021101-06
3021101-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Down Angle Color: Black Length: 6ft WCI Division

3021101-06 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Down Angle
Color: Black
Length: 6ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1262-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1262-ND
USB Cables Q1262-ND
USB 2.0 Cable A Male to Mini B Male, Down Angle 6.00' (1.83m) Shielded

USB 2.0 Cable A Male to Mini B Male, Down Angle 6.00' (1.83m) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3021101-06 Q1262-ND
Product Name USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 6FT Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 6FT Length - 3021011-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers
Power, Line Cables and Extension Cords - 189-512011-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
Power, Line Cables and Extension Cords - Q1057-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 1-15P, Polarized
View Details
2 suppliers
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, White color, 30/31/26/34/34AWG, 0.5M Length - 3027007-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers