Qualtek Electronics Corp. USB Cables 3027005-005M

Description
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 1.64' (500.0mm) Shielded
Request a Quote Datasheet
Description
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 1.64' (500.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - Q1243-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1243-ND
USB Cables Q1243-ND
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 1.64' (500.0mm) Shielded

USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 1.64' (500.0mm) Shielded

Buy Now Datasheet
Usb Cable, 3.1 Type C-Micro C Plug/500Mm; Connector To Connector Qualtek Electronics - 50AJ0581 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 Type C-Micro C Plug/500Mm; Connector To Connector Qualtek Electronics
50AJ0581
Usb Cable, 3.1 Type C-Micro C Plug/500Mm; Connector To Connector Qualtek Electronics 50AJ0581
USB CABLE, 3.1 TYPE C-MICRO C PLUG/500MM; Connector to Connector:Type C Plug to Micro Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:

USB CABLE, 3.1 TYPE C-MICRO C PLUG/500MM; Connector to Connector:Type C Plug to Micro Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number Q1243-ND 50AJ0581
Product Name USB Cables Usb Cable, 3.1 Type C-Micro C Plug/500Mm; Connector To Connector Qualtek Electronics
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-3-24-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type as per DIN EN 175301-803 Form C Socket, angled 2-pin
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Video Cables (DVI, HDMI) - Q402-ND - DigiKey
Specs
Application Video
Cable Length 16 ft (48.77 dm)
View Details
3 suppliers