Qualtek Electronics Corp. USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 3M Length 3023035-03M

Description
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C + UL2725 30AWGx1PR + 28AWGx2C Connector A: USB 3.0 A Type Male + USB 2.0 A Type Male Connector B: USB 3.0 Micro B Male Color: Black Length: 3 Meter
Request a Quote Datasheet
Description
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C + UL2725 30AWGx1PR + 28AWGx2C Connector A: USB 3.0 A Type Male + USB 2.0 A Type Male Connector B: USB 3.0 Micro B Male Color: Black Length: 3 Meter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 3M Length - 3023035-03M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 3M Length
3023035-03M
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 3M Length 3023035-03M
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C + UL2725 30AWGx1PR + 28AWGx2C Connector A: USB 3.0 A Type Male + USB 2.0 A Type Male Connector B: USB 3.0 Micro B Male Color: Black Length: 3 Meter

USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable
Features:
USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
Supports Super Speeds, 5Gbps. 10x faster than USB 2.0
Provides Optimized Power Efficiency
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C + UL2725 30AWGx1PR + 28AWGx2C
Connector A: USB 3.0 A Type Male + USB 2.0 A Type Male
Connector B: USB 3.0 Micro B Male
Color: Black
Length: 3 Meter

Supplier's Site Datasheet
USB Cables - Q559-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q559-ND
USB Cables Q559-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male and Power 9.84' (3.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male and Power 9.84' (3.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 3023035-03M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3023035-03M
Cable Assemblies - USB Cables 3023035-03M
CBL A PLUG-MCR B PLUG/PWR 9.84'

CBL A PLUG-MCR B PLUG/PWR 9.84'

Supplier's Site
Usb Cable, 3.0 Type A-Micro B Plug, 3M; Connector To Connector Qualtek Electronics - 50T8884 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 Type A-Micro B Plug, 3M; Connector To Connector Qualtek Electronics
50T8884
Usb Cable, 3.0 Type A-Micro B Plug, 3M; Connector To Connector Qualtek Electronics 50T8884
USB CABLE, 3.0 TYPE A-MICRO B PLUG, 3M; Connector to Connector:Type A Plug to Type A Plug + Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 TYPE A-MICRO B PLUG, 3M; Connector to Connector:Type A Plug to Type A Plug + Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3023035-03M Q559-ND 3023035-03M 50T8884
Product Name USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 3M Length USB Cables Cable Assemblies - USB Cables Usb Cable, 3.0 Type A-Micro B Plug, 3M; Connector To Connector Qualtek Electronics
Application Computer
Product Type USB Serial; USB USB USB
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 3M Length - 3023025-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 6FT Length - 3021085-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 1M Length - 3023011-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 3M Length - 3021061-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers