Qualtek Electronics Corp. Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length 1225004-03

Description
RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Gray Length: 3ft
Request a Quote
Description
RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Gray Length: 3ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cat 5e UTP patch cable with 8P8C modular plugs on both ends, gray PVC jacket, 26AWG stranded copper conductors, 568B wiring, and 50µm gold-plated contacts. The cable is 914.4mm ± 20mm in length with an outer diameter of 5.5 ± 0.2mm. It is RoHS compliant and designed for 30V and 60°C operation.

Datasheet Summary
Powered by GS/AI

Cat 5e UTP patch cable with 8P8C modular plugs on both ends, gray PVC jacket, 26AWG stranded copper conductors, 568B wiring, and 50µm gold-plated contacts. The cable is 914.4mm ± 20mm in length with an outer diameter of 5.5 ± 0.2mm. It is RoHS compliant and designed for 30V and 60°C operation.

Suppliers

Company
Product
Description
Supplier Links
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length - 1225004-03 - Qualtek Electronics Corp.
Mentor, OH, United States
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length
1225004-03
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length 1225004-03
RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Gray Length: 3ft

RJ45 to RJ45
Features:
Enhanced Category 5 350 MHz
4 Twisted Pairs, 30V, 60°C
Stranded 568B Wiring
Short 50u" Gold Plated Connectors
Molded Strain Relief
100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM
Specifications:
Cable: Cat 5e UTP 26AWG Stranded Wire
Connector A: RJ45
Connector B: RJ45
Color: Gray
Length: 3ft

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Cable Assemblies
Product Number 1225004-03
Product Name Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q964-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type KSC 8305
View Details
2 suppliers
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 6FT Length - 1321017-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
4 suppliers
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 28/28/28AWG, 6FT Length - 1721005-06 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 6 ft (18.29 dm)
Connector Type HDMI A Male
View Details
4 suppliers
Power, Line Cables and Extension Cords - Q106-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers